Amphenol Aerospace Corporation Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace D38999/26FF35SD

Description
CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace - 19M7291 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace
19M7291
Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace 19M7291
CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 66 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:66Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19M7291
Product Name Circular Connector Plug Size 19, 66 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Surface Mount Micro-D Connectors -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender Female / Jack
Geometry Right Angle
View Details
Push-in bulkhead connector - NPQH-H-Q4-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details