Amphenol Aerospace Corporation Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace D38999/26FF11SB

Description
TV 11C 11#16 SKT PLUG NI
Request a Quote Datasheet
Description
TV 11C 11#16 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FF11SB - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#16 SKT PLUG NI

TV 11C 11#16 SKT PLUG NI

Buy Now
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace - 11M3156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
11M3156
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace 11M3156
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Circular MIL Spec Connector 11P SIZE 19 STRAIGHT SOCKET PLUG CRIMP - 61-D38999/26FF11SB - Utmel Electronic Limited
Hong Kong, China
Circular MIL Spec Connector 11P SIZE 19 STRAIGHT SOCKET PLUG CRIMP
61-D38999/26FF11SB
Circular MIL Spec Connector 11P SIZE 19 STRAIGHT SOCKET PLUG CRIMP 61-D38999/26FF11SB
Circular MIL Spec Connector 11P SIZE 19 STRAIGHT SOCKET PLUG CRIMP

Circular MIL Spec Connector 11P SIZE 19 STRAIGHT SOCKET PLUG CRIMP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FF11SB 11M3156 61-D38999/26FF11SB
Product Name Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace Circular MIL Spec Connector 11P SIZE 19 STRAIGHT SOCKET PLUG CRIMP
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Geometry Straight; B
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminals - 2211.0 - VAST STOCK CO., LIMITED
Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Din Rail, Channel - 2946-2002-2603-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers