Amphenol Aerospace Corporation Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace D38999/26FF11JA

Description
TV 11C 11#16 SKT PLUG NI
Request a Quote Datasheet
Description
TV 11C 11#16 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 11C 11#16 SKT PLUG NI

TV 11C 11#16 SKT PLUG NI

Buy Now
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace - 56K8718 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
56K8718
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace 56K8718
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/26FF11JA 56K8718
Product Name Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data