Amphenol Aerospace Corporation Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace D38999/26FF11HB

Description
TV 11C 11#16 PIN PLUG NI
Request a Quote Datasheet
Description
TV 11C 11#16 PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FF11HB - PEI-Genesis
Philadelphia, PA, United States
TV 11C 11#16 PIN PLUG NI

TV 11C 11#16 PIN PLUG NI

Buy Now
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace - 31K1271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
31K1271
Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace 31K1271
CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 19, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FF11HB 31K1271
Product Name Circular Connector Plug Size 19, 11 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Micro-D connector -  - Nicomatic North America
Nicomatic North America
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers