Amphenol Aerospace Corporation Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace D38999/26FE99SA

Description
TV 23C 21#20 2#16 SKT PLUG
Request a Quote Datasheet
Description
TV 23C 21#20 2#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 23C 21#20 2#16 SKT PLUG

TV 23C 21#20 2#16 SKT PLUG

Buy Now
 - Amphenol D38999/26FE99SA - PEI-Genesis
Philadelphia, PA, United States
TV 23C 21#20 2#16 SKT PLUG

TV 23C 21#20 2#16 SKT PLUG

Buy Now
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace - 31K1268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace
31K1268
Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace 31K1268
CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 23 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FE99SA Amphenol D38999/26FE99SA 31K1268
Product Name Circular Connector Plug Size 17, 23 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data