Amphenol Aerospace Corporation Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace D38999/26FE8SB

Description
TV 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
TV 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 8C 8#16 SKT PLUG

TV 8C 8#16 SKT PLUG

Buy Now
 - Amphenol D38999/26FE8SB - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#16 SKT PLUG NI

TV 8C 8#16 SKT PLUG NI

Buy Now
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace - 11M2271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace
11M2271
Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace 11M2271
CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 17, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FE8SB Amphenol D38999/26FE8SB 11M2271
Product Name Circular Connector Plug, Size 17, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Straight Plug - 110198 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details