Amphenol Aerospace Corporation Connectors Mil-Qualified, Circular Body, All D38999/26FE6BA

Description
TV 6C 6#12 SKT PLUG
Request a Quote Datasheet
Description
TV 6C 6#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 6C 6#12 SKT PLUG

TV 6C 6#12 SKT PLUG

Buy Now
 - Amphenol D38999/26FE6BA - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#12 SKT PLUG NI

TV 6C 6#12 SKT PLUG NI

Buy Now
Connectors Mil-Qualified, Circular Body, All - D38999/26FE6BA - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
D38999/26FE6BA
Connectors Mil-Qualified, Circular Body, All D38999/26FE6BA
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20

Buy Now
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace - 85K0722 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
85K0722
Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace 85K0722
CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 17, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FE6BA Amphenol D38999/26FE6BA D38999/26FE6BA 85K0722
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Plug, Size 17, 6 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details