Amphenol Aerospace Corporation Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace D38999/26FE35PN-LC

Description
TV 55C 55#22D PIN PLUG NI
Request a Quote Datasheet
Description
TV 55C 55#22D PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TV 55C 55#22D PIN PLUG NI

TV 55C 55#22D PIN PLUG NI

Buy Now
 - Amphenol D38999/26FE35PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 55C 55#22D PIN PLUG NI

TV 55C 55#22D PIN PLUG NI

Buy Now
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace - 25K3172 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
25K3172
Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace 25K3172
CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FE35PN-LC Amphenol D38999/26FE35PN-LC 25K3172
Product Name Circular Connector Plug Size 17, 55 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 10A, 250Vac; Connector Type Schurter - 05AC7368 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details