Amphenol Aerospace Corporation Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace D38999/26FE26SC

Description
TV 26C 26#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 26C 26#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FE26SC - PEI-Genesis
Philadelphia, PA, United States
TV 26C 26#20 SKT PLUG NI

TV 26C 26#20 SKT PLUG NI

Buy Now
Swedesboro, NJ, United States
TV 26C 26#20 SKT PLUG NI

TV 26C 26#20 SKT PLUG NI

Buy Now
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace - 82K7540 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
82K7540
Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace 82K7540
CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17, 26 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FE26SC D38999/26FE26SC 82K7540
Product Name Circular Connector Plug Size 17, 26 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - K233A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details