Amphenol Aerospace Corporation Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace D38999/26FD5PB

Description
TV 5C 5#16 PIN PLUG NI
Request a Quote Datasheet
Description
TV 5C 5#16 PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FD5PB - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#16 PIN PLUG NI

TV 5C 5#16 PIN PLUG NI

Buy Now
Swedesboro, NJ, United States
TV 5C 5#16 PIN PLUG

TV 5C 5#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace - 79K6268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace
79K6268
Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace 79K6268
CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 15, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FD5PB D38999/26FD5PB 79K6268
Product Name Circular Connector Plug, Size 15, 5 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers