37 Position Circular Connector Plug, Male Pins Crimp
TV 37C 37#22D PIN PLUG NI
Amphenol Limited D38999/26FD35PN
TV 37C 37#22D PIN PLUG
MIL-DTL-38999 III (D38999) harsh environment connectors consist of wall mount receptacles jam nut receptacles and straight self-locking RFI plugs. They are offered in 9 shell sizes and 54 insert arrangements utilizing M39029 contacts in sizes 22D 20
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT
CIRCULAR CONN, PLUG, 15-35, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AD38999/26FD35PN-ND | Amphenol D38999/26FD35PN | 2368147 | D38999/26FD35PN | D38999/26FD35PN | 95J9431 |
| Product Name | Circular Connector Assemblies | Mil Spec Circular Connectors | Connectors Mil-Qualified, Circular Body, All | Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||||
| Voltage Rating | 400 to 500 volts | |||||
| Current Rating | 5.0 amps |