TV 37C 37#22D PIN PLUG NI
TV 37C 37#22D PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 15, 37 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26FD35PD | 1202-D38999/26FD35PD-ND | D38999/26FD35PD | 26M9234 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 15, 37 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 400 to 500 volts |