Amphenol Aerospace Corporation Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace D38999/26FD19PD

Description
TV 19C 19#20 PIN PLUG
Request a Quote Datasheet
Description
TV 19C 19#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 19C 19#20 PIN PLUG

TV 19C 19#20 PIN PLUG

Buy Now
 - Amphenol D38999/26FD19PD - PEI-Genesis
Philadelphia, PA, United States
TV 19C 19#20 PIN PLUG NI

TV 19C 19#20 PIN PLUG NI

Buy Now
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace - 26M9233 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
26M9233
Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace 26M9233
CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 19 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FD19PD Amphenol D38999/26FD19PD 26M9233
Product Name Circular Connector Plug Size 15, 19 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data