Amphenol Aerospace Corporation Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace D38999/26FD18SD

Description
TV 18C 18#20 SKT PLUG
Request a Quote Datasheet
Description
TV 18C 18#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 18C 18#20 SKT PLUG

TV 18C 18#20 SKT PLUG

Buy Now
 - Amphenol D38999/26FD18SD - PEI-Genesis
Philadelphia, PA, United States
TV 18C 18#20 SKT PLUG NI

TV 18C 18#20 SKT PLUG NI

Buy Now
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace - 26M9232 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace
26M9232
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace 26M9232
CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FD18SD Amphenol D38999/26FD18SD 26M9232
Product Name Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Insulated & Metal Phone Plug - 886 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Screw
View Details
Circular Connector Assemblies - 2262-A22033-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 3.0 amps
View Details