Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FD18SA

Description
TV 18C 18#20 SKT PLUG NI
Request a Quote Datasheet
Description
TV 18C 18#20 SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FD18SA - PEI-Genesis
Philadelphia, PA, United States
TV 18C 18#20 SKT PLUG NI

TV 18C 18#20 SKT PLUG NI

Buy Now
Swedesboro, NJ, United States
TV 18C 18#20 SKT PLUG

TV 18C 18#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-D38999/26FD18SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/26FD18SA-ND
Circular Connector Assemblies 1178-D38999/26FD18SA-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Assemblies - 1202-D38999/26FD18SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1202-D38999/26FD18SA-ND
Circular Connector Assemblies 1202-D38999/26FD18SA-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace - 25K3142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace
25K3142
Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace 25K3142
CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15, 18 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FD18SA D38999/26FD18SA 1178-D38999/26FD18SA-ND 25K3142
Product Name Circular Connector Assemblies Circular Connector Plug Size 15, 18 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data