TV 15C 14#20 1#16 SKT PLUG
TV 15C 14#20 1#16 SKT PLUG
CONN PLUG FMALE 15POS GOLD CRIMP
CIRCULAR CONNECTOR PLUG SIZE 15, 15POS, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR PLUG SIZE 15, 15 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26FD15SN | Amphenol D38999/26FD15SN | 1202-D38999/26FD15SN-ND | 31K1255 | 30W1470 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug Size 15, 15Pos, Cable; Military Specification Amphenol Industrial | Circular Connector Plug Size 15, 15 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Free Hanging (In-Line) | ||||
| Voltage Rating | 600 to 850 volts |