Amphenol Aerospace Corporation Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace D38999/26FC8PC

Description
TV 8C 8#20 PIN PLUG NI
Request a Quote Datasheet
Description
TV 8C 8#20 PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FC8PC - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 PIN PLUG NI

TV 8C 8#20 PIN PLUG NI

Buy Now
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace - 96J2845 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace
96J2845
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace 96J2845
CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FC8PC 96J2845
Product Name Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1345G8 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details