Amphenol Aerospace Corporation Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace D38999/26FC8AN

Description
TV 8C 8#20 PIN PLUG
Request a Quote Datasheet
Description
TV 8C 8#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 8C 8#20 PIN PLUG

TV 8C 8#20 PIN PLUG

Buy Now
 - Amphenol D38999/26FC8AN - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 PIN PLUG NI

TV 8C 8#20 PIN PLUG NI

Buy Now
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace - 60K5533 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace
60K5533
Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace 60K5533
CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 8 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FC8AN Amphenol D38999/26FC8AN 60K5533
Product Name Circular Connector Plug, Size 13, 8 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm C Type 90° Plug - 190407(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details