Amphenol Corporation Tv 8C 8#20 Pin Plug Ni Rohs Compliant Amphenol Aerospace D38999/26FC8AD

Description
TV 8C 8#20 PIN PLUG NI
Request a Quote
Description
TV 8C 8#20 PIN PLUG NI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FC8AD - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#20 PIN PLUG NI

TV 8C 8#20 PIN PLUG NI

Buy Now
Tv 8C 8#20 Pin Plug Ni Rohs Compliant Amphenol Aerospace - 96M2691 - Newark, An Avnet Company
Chicago, IL, United States
Tv 8C 8#20 Pin Plug Ni Rohs Compliant Amphenol Aerospace
96M2691
Tv 8C 8#20 Pin Plug Ni Rohs Compliant Amphenol Aerospace 96M2691
TV 8C 8#20 PIN PLUG NI ROHS COMPLIANT: YES

TV 8C 8#20 PIN PLUG NI ROHS COMPLIANT: YES

Supplier's Site
Amphenol Aerospace - 30W1365 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Aerospace
30W1365
Amphenol Aerospace 30W1365
Amphenol Aerospace

Amphenol Aerospace

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FC8AD 96M2691
Product Name Tv 8C 8#20 Pin Plug Ni Rohs Compliant Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details