Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-38999 III D38999/26FC4AA

Description
TV 4C 4#16 PIN PLUG NI
Request a Quote Datasheet
Description
TV 4C 4#16 PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FC4AA - PEI-Genesis
Philadelphia, PA, United States
TV 4C 4#16 PIN PLUG NI

TV 4C 4#16 PIN PLUG NI

Buy Now
MIL Spec Connector - MIL-DTL-38999 III - D38999/26FC4AA - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FC4AA
MIL Spec Connector - MIL-DTL-38999 III D38999/26FC4AA
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
TV 4C 4#16 PIN PLUG NI

TV 4C 4#16 PIN PLUG NI

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/26FC4AA
MIL Spec Connector - MIL-DTL-38999 III D38999/26FC4AA
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace - 48M2681 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace
48M2681
Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace 48M2681
CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 4 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FC4AA D38999/26FC4AA D38999/26FC4AA 48M2681
Product Name MIL Spec Connector - MIL-DTL-38999 III Circular Connector Plug, Size 13, 4 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-1682-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
3 suppliers