Amphenol Limited D38999/26FC35PN
22 Position Circular Connector Plug, Male Pins Crimp
TV 22C 22#22D PIN PLUG
Win Source Part Number: 1366132-D38999/26FC3
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -65°C ~ 200°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol Aerospace Operations
Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV
Package: Bulk
Product Status: Active
Features: Coupling Nut
Base Product Number: D38999/26FC
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4020
Applications: Aerospace, Aviation, Marine, Military
ECCN: EAR99
Shielding: Shielded
Color: Silver
Connector Type: Plug, Male Pins
Number of Positions: 22
Termination: Crimp
Fastening Type: Threaded
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Contact Material: Copper Alloy
Ingress Protection: Environment Resistant
Shell Size - Insert: 13-35
Shell Size, MIL: C
Orientation: N (Normal)
Shell Material: Aluminum
Shell Finish: Electroless Nickel
Primary Material: Metal
TV 22C 22#22D PIN PLUG NI
CIRCULAR CONN, PLUG, 13-35, CABLE; Military Specification:MIL-DT
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Win Source Electronics | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2368143 | AD38999/26FC35PN-ND | D38999/26FC35PN | 1366132-D38999/26FC35PN | Amphenol D38999/26FC35PN | 58T1559 |
| Product Name | Mil Spec Circular Connectors | Circular Connector Assemblies | Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies | Circular Conn, Plug, 13-35, Cable; Military Specification Amphenol Aerospace | ||
| Connector Type | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Gender | Male / Plug; Female / Jack | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Voltage Rating | 400 to 500 volts |