Amphenol Aerospace Corporation Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace D38999/26FC35AA

Description
TV 22C 22#22D PIN PLUG NI
Request a Quote Datasheet
Description
TV 22C 22#22D PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FC35AA - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D PIN PLUG NI

TV 22C 22#22D PIN PLUG NI

Buy Now
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace - 25K3129 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
25K3129
Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace 25K3129
CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 13, 22 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FC35AA 25K3129
Product Name Circular Connector Plug Size 13, 22 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Standard Telephone Jack - 859 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
Nano Circular Connectors - A79104-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug
Geometry Straight
View Details
Specs
Connector Type Military Connector
View Details