Amphenol Aerospace Corporation Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace D38999/26FB99SN-LC

Description
TV 22C 22#22D SKT PLUG NI
Request a Quote Datasheet
Description
TV 22C 22#22D SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FB99SN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 22C 22#22D SKT PLUG NI

TV 22C 22#22D SKT PLUG NI

Buy Now
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace - 46K6308 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace
46K6308
Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace 46K6308
CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 7 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FB99SN-LC 46K6308
Product Name Circular Connector Plug, Size 11, 7 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10025026-10000PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers