Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FB98SN

Description
6 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/26FB98SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26FB98SN-ND
Circular Connector Assemblies AD38999/26FB98SN-ND
6 Position Circular Connector Plug, Female Sockets Crimp

6 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol D38999/26FB98SN - PEI-Genesis
Philadelphia, PA, United States
TV 7C 7#20 SKT PLUG NI

TV 7C 7#20 SKT PLUG NI

Buy Now
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace - 95J9422 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace
95J9422
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace 95J9422
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Circular Conn, Plug, 11-98, Cable; Military Specification Amphenol Aerospace - 30W1287 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 11-98, Cable; Military Specification Amphenol Aerospace
30W1287
Circular Conn, Plug, 11-98, Cable; Military Specification Amphenol Aerospace 30W1287
CIRCULAR CONN, PLUG, 11-98, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 11-98, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/26FB98SN-ND Amphenol D38999/26FB98SN 95J9422 30W1287
Product Name Circular Connector Assemblies Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace Circular Conn, Plug, 11-98, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Current Rating 7.5 amps
Unlock Full Specs
to access all available technical data