TV 6C 6#20 PIN PLUG NI
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol D38999/26FB98PC | 1202-D38999/26FB98PC-ND | 71K3321 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 600 to 850 volts |