Amphenol Aerospace Corporation Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace D38999/26FB98PB-LC

Description
TV 6C 6#20 PIN PLUG NI
Request a Quote Datasheet
Description
TV 6C 6#20 PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FB98PB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#20 PIN PLUG NI

TV 6C 6#20 PIN PLUG NI

Buy Now
TV 6C 6#20 PIN PLUG NI

TV 6C 6#20 PIN PLUG NI

Buy Now
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace - 33K8958 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace
33K8958
Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace 33K8958
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FB98PB-LC D38999/26FB98PB-LC 33K8958
Product Name Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details