The Circular Connector Plug, Size 11, 6 Position, Cable, part number 31K1241, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates six crimp socket contacts. The contacts are gold-plated, ensuring reliable conductivity and corrosion resistance. The product is RoHS compliant, making it suitable for environmentally conscious applications. This connector is ideal for use in demanding environments where durability and performance are critical.
CONNECTOR
CONNECTOR
TV 6C 6#20 SKT PLUG NI
CIRCULAR CONNECTOR PLUG, SIZE 11, 6 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26FB98JC | Amphenol D38999/26FB98JC | 31K1241 |
| Product Name | MIL Spec Connector - MIL-DTL-38999 III | Circular Connector Plug, Size 11, 6 Position, Cable; Military Specification Amphenol Aerospace | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors; Military Connector |