Amphenol Aerospace Corporation Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace D38999/26FB5PC

Description
TV 5C 5#20 PIN PLUG NI
Request a Quote Datasheet
Description
TV 5C 5#20 PIN PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FB5PC - PEI-Genesis
Philadelphia, PA, United States
TV 5C 5#20 PIN PLUG NI

TV 5C 5#20 PIN PLUG NI

Buy Now
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace - 95K3959 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace
95K3959
Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace 95K3959
CIRCULAR CONNECTOR PLUG, SIZE 11, 5 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 11, 5 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FB5PC 95K3959
Product Name Circular Connector Plug, Size 11, 5 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details