Amphenol Aerospace Corporation Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace D38999/26FB35PN-LC

Description
TV 13C 13#22D PIN PLUG NI
Request a Quote
Description
TV 13C 13#22D PIN PLUG NI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 11, 13 Position, Cable, complies with Military Specification MIL-DTL-38999 Series III. It features a straight plug shell style and accommodates 13 crimp pin contacts, which are not supplied with the connector. This product is RoHS compliant, making it suitable for environmentally conscious applications. The connector is designed for high-performance applications, ensuring reliability in demanding environments. Engineers should consider this connector for projects requiring robust and compliant interconnect solutions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 11, 13 Position, Cable, complies with Military Specification MIL-DTL-38999 Series III. It features a straight plug shell style and accommodates 13 crimp pin contacts, which are not supplied with the connector. This product is RoHS compliant, making it suitable for environmentally conscious applications. The connector is designed for high-performance applications, ensuring reliability in demanding environments. Engineers should consider this connector for projects requiring robust and compliant interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
TV 13C 13#22D PIN PLUG NI

TV 13C 13#22D PIN PLUG NI

Buy Now
 - Amphenol D38999/26FB35PN-LC - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D PIN PLUG NI

TV 13C 13#22D PIN PLUG NI

Buy Now
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace - 31K1231 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
31K1231
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace 31K1231
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number D38999/26FB35PN-LC Amphenol D38999/26FB35PN-LC 31K1231
Product Name Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Straight Shrouded Banana Plug - 9386 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Straight
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N Female To SMA Male RF Adapter - ET-NFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details