Amphenol Aerospace Corporation Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace D38999/26FB35BC

Description
TV 13C 13#22D SKT PLUG NI
Request a Quote Datasheet
Description
TV 13C 13#22D SKT PLUG NI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/26FB35BC - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D SKT PLUG NI

TV 13C 13#22D SKT PLUG NI

Buy Now
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace - 31K1228 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
31K1228
Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace 31K1228
CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 11, 13 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Coupling Style:Threaded; Insert Arrangement:11-35 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/26FB35BC 31K1228
Product Name Circular Connector Plug Size 11, 13 Position, Cable; Military Specification Amphenol Aerospace
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190604 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-00111TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers