The Circular Connector, Plug, Size 9, 3 Position, Cable, part number 25K3123, is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates three crimp pin contacts, which are not supplied with the connector. It is RoHS compliant, ensuring it meets environmental standards. This product is suitable for applications requiring robust and reliable connections in demanding environments, making it a viable option for engineers seeking durable connectors for military or aerospace projects.
TV 3C 3#20 PIN PLUG NI
TV 3C 3#20 PIN PLUG NI
CIRCULAR CONNECTOR, PLUG, SIZE 9, 3 POSITION, CABLE; Military Specification:MIL-DT
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | D38999/26FA98PN-LC | Amphenol D38999/26FA98PN-LC | 25K3123 |
| Product Name | Circular Connector, Plug, Size 9, 3 Position, Cable; Military Specification Amphenol Aerospace | ||
| Gender | Male / Plug |