Amphenol Aerospace Corporation Circular Connector Assemblies D38999/26FA35PN

Description
6 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AD38999/26FA35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AD38999/26FA35PN-ND
Circular Connector Assemblies AD38999/26FA35PN-ND
6 Position Circular Connector Plug, Male Pins Crimp

6 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Amphenol D38999/26FA35PN - PEI-Genesis
Philadelphia, PA, United States
TV 6C 6#22D PIN PLUG NI

TV 6C 6#22D PIN PLUG NI

Buy Now
Circular Conn, Plug, 9-35, Cable; Military Specification Amphenol Aerospace - 58T1552 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 9-35, Cable; Military Specification Amphenol Aerospace
58T1552
Circular Conn, Plug, 9-35, Cable; Military Specification Amphenol Aerospace 58T1552
CIRCULAR CONN, PLUG, 9-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 9-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AD38999/26FA35PN-ND Amphenol D38999/26FA35PN 58T1552
Product Name Circular Connector Assemblies Circular Conn, Plug, 9-35, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 400 to 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A28300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Standard Circular Connectors - 1-2823590-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details
3 suppliers