Amphenol Aerospace Corporation Circular Connector Assemblies D38999/25YB35PN

Description
13 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
13 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/25YB35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/25YB35PN-ND
Circular Connector Assemblies 1178-D38999/25YB35PN-ND
13 Position Circular Connector Receptacle, Male Pins Solder Cup

13 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - Amphenol D38999/25YB35PN - PEI-Genesis
Philadelphia, PA, United States
TV 13C 13#22D PIN RECP HERMETC

TV 13C 13#22D PIN RECP HERMETC

Buy Now
Circular Conn, Rcpt, 11-35, Solder Mount; Military Specification Amphenol Aerospace - 08AJ1926 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 11-35, Solder Mount; Military Specification Amphenol Aerospace
08AJ1926
Circular Conn, Rcpt, 11-35, Solder Mount; Military Specification Amphenol Aerospace 08AJ1926
CIRCULAR CONN, RCPT, 11-35, SOLDER MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 11-35, SOLDER MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/25YB35PN-ND Amphenol D38999/25YB35PN 08AJ1926
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 11-35, Solder Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 400 to 500 volts
Unlock Full Specs
to access all available technical data