Amphenol Aerospace Corporation Circular Connector Assemblies D38999/25NF35PN

Description
66 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
66 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/25NF35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/25NF35PN-ND
Circular Connector Assemblies 1178-D38999/25NF35PN-ND
66 Position Circular Connector Receptacle, Male Pins Solder Cup

66 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 19-35, Solder Mount; Military Specification Amphenol Aerospace - 08AJ1922 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19-35, Solder Mount; Military Specification Amphenol Aerospace
08AJ1922
Circular Conn, Rcpt, 19-35, Solder Mount; Military Specification Amphenol Aerospace 08AJ1922
CIRCULAR CONN, RCPT, 19-35, SOLDER MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19-35, SOLDER MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:66Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-D38999/25NF35PN-ND 08AJ1922
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 19-35, Solder Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
DIN 41612 - Z6555-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers