Amphenol Aerospace Corporation Circular Connector Assemblies D38999/25NE35PN

Description
55 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
55 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/25NE35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/25NE35PN-ND
Circular Connector Assemblies 1178-D38999/25NE35PN-ND
55 Position Circular Connector Receptacle, Male Pins Solder Cup

55 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Conn, Rcpt, 17-35, Solder Mount; Military Specification Amphenol Aerospace - 08AJ1921 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 17-35, Solder Mount; Military Specification Amphenol Aerospace
08AJ1921
Circular Conn, Rcpt, 17-35, Solder Mount; Military Specification Amphenol Aerospace 08AJ1921
CIRCULAR CONN, RCPT, 17-35, SOLDER MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 17-35, SOLDER MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/25NE35PN-ND D38999/25NE35PN 08AJ1921
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 17-35, Solder Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers