Amphenol Aerospace Corporation Circular Connector Assemblies D38999/25NC35PN

Description
22 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
22 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-D38999/25NC35PN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-D38999/25NC35PN-ND
Circular Connector Assemblies 1178-D38999/25NC35PN-ND
22 Position Circular Connector Receptacle, Male Pins Solder Cup

22 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 III
D38999/25NC35PN
MIL Spec Connector - MIL-DTL-38999 III D38999/25NC35PN
CONNECTOR

CONNECTOR

Buy Now
Circular Conn, Rcpt, 13-35, Solder Mount; Military Specification Amphenol Aerospace - 08AJ1919 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 13-35, Solder Mount; Military Specification Amphenol Aerospace
08AJ1919
Circular Conn, Rcpt, 13-35, Solder Mount; Military Specification Amphenol Aerospace 08AJ1919
CIRCULAR CONN, RCPT, 13-35, SOLDER MOUNT; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 13-35, SOLDER MOUNT; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Solder Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-D38999/25NC35PN-ND D38999/25NC35PN 08AJ1919
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 III Circular Conn, Rcpt, 13-35, Solder Mount; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
50 Ohm ARINC 600 Modified Size 1 - 190402(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers