D38999/24ZB5PB-LC -- TV 5C 5#20 PIN RECP ZNI AMPHENOL AEROSPACE
Amphenol Aerospace Corporation
Tv 5C 5#20 Pin Recp Zni Amphenol Aerospace
D38999/24ZB5PB-LC
Description
TV 5C 5#20 PIN RECP ZNI
Description
TV 5C 5#20 PIN RECP ZNI
Suppliers
Tv 5C 5#20 Pin Recp Zni Amphenol Aerospace
25X7686
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25X7686 |
|
Product Name
|
Tv 5C 5#20 Pin Recp Zni Amphenol Aerospace |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
12 volts
Current Rating
3.0 amps
View Details
Connector Type
D-Sub Connector
Gender
Male / Plug
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
Contact Size (AWG)
6 AWG
View Details
4 suppliers