Amphenol Aerospace Corporation Jam Nut Connector, Receptacle, Size 25, 8 Position, Panel; Military Specification Amphenol Aerospace D38999/24WJ8SB

Description
TV 8C 8#8 TWINAX SKT RECP CAD
Request a Quote Datasheet
Description
TV 8C 8#8 TWINAX SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WJ8SB - PEI-Genesis
Philadelphia, PA, United States
TV 8C 8#8 TWINAX SKT RECP CAD

TV 8C 8#8 TWINAX SKT RECP CAD

Buy Now
Swedesboro, NJ, United States
TV 8C 8#8 TWINAX SKT RECP CAD

TV 8C 8#8 TWINAX SKT RECP CAD

Buy Now
Jam Nut Connector, Receptacle, Size 25, 8 Position, Panel; Military Specification Amphenol Aerospace - 63K5245 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 25, 8 Position, Panel; Military Specification Amphenol Aerospace
63K5245
Jam Nut Connector, Receptacle, Size 25, 8 Position, Panel; Military Specification Amphenol Aerospace 63K5245
JAM NUT CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 25, 8 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WJ8SB D38999/24WJ8SB 63K5245
Product Name Jam Nut Connector, Receptacle, Size 25, 8 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details