Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Military Specification Amphenol Aerospace D38999/24WJ7PB

Description
TV 99C MIXED TWIN PIN J/N RECP
Request a Quote
Description
TV 99C MIXED TWIN PIN J/N RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 25, 99 Position, is designed to meet military specifications under MIL-DTL-38999, Series III. This connector features a jam nut receptacle shell style and accommodates 99 crimp pin contacts. It is suitable for panel mounting applications, providing reliable connectivity in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is ideal for engineers seeking a robust solution for military or aerospace applications.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 25, 99 Position, is designed to meet military specifications under MIL-DTL-38999, Series III. This connector features a jam nut receptacle shell style and accommodates 99 crimp pin contacts. It is suitable for panel mounting applications, providing reliable connectivity in demanding environments. The product is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This connector is ideal for engineers seeking a robust solution for military or aerospace applications.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WJ7PB - PEI-Genesis
Philadelphia, PA, United States
TV 99C MIXED TWIN PIN J/N RECP

TV 99C MIXED TWIN PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Military Specification Amphenol Aerospace - 31K1208 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Military Specification Amphenol Aerospace
31K1208
Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Military Specification Amphenol Aerospace 31K1208
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 99 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:99Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WJ7PB 31K1208
Product Name Jam Nut Connector Receptacle, Size 25, 99 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details