Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace D38999/24WJ4PB-LC

Description
TV 143C 48#20 8#16 PIN J/N REC
Request a Quote
Description
TV 143C 48#20 8#16 PIN J/N REC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 25, 56 Position, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a jam nut receptacle shell style and utilizes a threaded coupling mechanism. It accommodates 56 contacts, making it suitable for applications requiring a compact and reliable connection. The contact plating is gold, ensuring good conductivity and corrosion resistance. This product is not RoHS compliant, which may be a consideration for projects with strict environmental regulations. Overall, this connector is ideal for military and aerospace applications where durability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Jam Nut Connector Receptacle, Size 25, 56 Position, is designed to meet Military Specification MIL-DTL-38999 Series III standards. This connector features a jam nut receptacle shell style and utilizes a threaded coupling mechanism. It accommodates 56 contacts, making it suitable for applications requiring a compact and reliable connection. The contact plating is gold, ensuring good conductivity and corrosion resistance. This product is not RoHS compliant, which may be a consideration for projects with strict environmental regulations. Overall, this connector is ideal for military and aerospace applications where durability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WJ4PB-LC - PEI-Genesis
Philadelphia, PA, United States
TV 143C 48#20 8#16 PIN J/N REC

TV 143C 48#20 8#16 PIN J/N REC

Buy Now
Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace - 31K1188 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace
31K1188
Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace 31K1188
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 56 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:56Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WJ4PB-LC 31K1188
Product Name Jam Nut Connector Receptacle, Size 25, 56 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1395G5 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details