Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Aerospace D38999/24WJ46PB

Description
TV 46C MIXED PIN RECP CAD
Request a Quote Datasheet
Description
TV 46C MIXED PIN RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WJ46PB - PEI-Genesis
Philadelphia, PA, United States
TV 46C MIXED PIN RECP CAD

TV 46C MIXED PIN RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Aerospace - 31K1197 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Aerospace
31K1197
Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Aerospace 31K1197
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 46 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WJ46PB 31K1197
Product Name Jam Nut Connector Receptacle, Size 25, 46 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products