Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace D38999/24WJ43SB

Description
TV 43C 23#20 20#16 SKT J/N REC
Request a Quote Datasheet
Description
TV 43C 23#20 20#16 SKT J/N REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WJ43SB - PEI-Genesis
Philadelphia, PA, United States
TV 43C 23#20 20#16 SKT J/N REC

TV 43C 23#20 20#16 SKT J/N REC

Buy Now
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace - 85K0719 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace
85K0719
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace 85K0719
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WJ43SB 85K0719
Product Name Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107164 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details