Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace D38999/24WJ43PC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace - 31K1194 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace
31K1194
Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace 31K1194
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 43 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:43Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K1194
Product Name Jam Nut Connector Receptacle, Size 25, 43 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products