Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace D38999/24WJ29PA-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace - 31K1161 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace
31K1161
Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace 31K1161
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 29 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:29Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31K1161
Product Name Jam Nut Connector Receptacle, Size 25, 29 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22052-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Multi-pin plug socket - NECA-S1G9-P9-MP1 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details