Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace D38999/24WJ24PA

Description
TV 24C 12#16 12#12 PIN J/N REC
Request a Quote Datasheet
Description
TV 24C 12#16 12#12 PIN J/N REC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WJ24PA - PEI-Genesis
Philadelphia, PA, United States
TV 24C 12#16 12#12 PIN J/N REC

TV 24C 12#16 12#12 PIN J/N REC

Buy Now
Swedesboro, NJ, United States
TV 24C 12#16 12#12 PIN J/N REC

TV 24C 12#16 12#12 PIN J/N REC

Buy Now
Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace - 26M9228 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace
26M9228
Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace 26M9228
JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 25, 24 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WJ24PA D38999/24WJ24PA 26M9228
Product Name Jam Nut Connector Receptacle, Size 25, 24 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers