Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Aerospace D38999/24WH54BB

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Aerospace - 96J2801 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Aerospace
96J2801
Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Aerospace 96J2801
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 53 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:53Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J2801
Product Name Jam Nut Connector Receptacle, Size 23, 53 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers