Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 23, 21 Position, Panel; Military Specification Amphenol Aerospace D38999/24WH21SA

Description
TV 21C 21#16 SKT RECP CAD
Request a Quote Datasheet
Description
TV 21C 21#16 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WH21SA - PEI-Genesis
Philadelphia, PA, United States
TV 21C 21#16 SKT RECP CAD

TV 21C 21#16 SKT RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 23, 21 Position, Panel; Military Specification Amphenol Aerospace - 79K6261 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 23, 21 Position, Panel; Military Specification Amphenol Aerospace
79K6261
Jam Nut Connector Receptacle, Size 23, 21 Position, Panel; Military Specification Amphenol Aerospace 79K6261
JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 23, 21 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WH21SA 79K6261
Product Name Jam Nut Connector Receptacle, Size 23, 21 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details