Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Aerospace D38999/24WG35PB

Description
TV 79C 79#22D PIN J/N RECP
Request a Quote Datasheet
Description
TV 79C 79#22D PIN J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 79C 79#22D PIN J/N RECP

TV 79C 79#22D PIN J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Aerospace - 46K6287 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Aerospace
46K6287
Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Aerospace 46K6287
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24WG35PB 46K6287
Product Name Jam Nut Connector Receptacle, Size 21, 79 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details