Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 21, 11 Position, Panel; Military Specification Amphenol Aerospace D38999/24WG11BD

Description
TV 11C 11#12 SKT J/N RECP
Request a Quote Datasheet
Description
TV 11C 11#12 SKT J/N RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
TV 11C 11#12 SKT J/N RECP

TV 11C 11#12 SKT J/N RECP

Buy Now
Jam Nut Connector Receptacle, Size 21, 11 Position, Panel; Military Specification Amphenol Aerospace - 22M0115 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 21, 11 Position, Panel; Military Specification Amphenol Aerospace
22M0115
Jam Nut Connector Receptacle, Size 21, 11 Position, Panel; Military Specification Amphenol Aerospace 22M0115
JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 21, 11 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:11Contacts; Coupling Style:Threaded; Contact Plating:Gold RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D38999/24WG11BD 22M0115
Product Name Jam Nut Connector Receptacle, Size 21, 11 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Contacts - 1348 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers