Amphenol Aerospace Corporation Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace D38999/24WF32SB

Description
TV 32C 32#20 SKT RECP CAD
Request a Quote Datasheet
Description
TV 32C 32#20 SKT RECP CAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol D38999/24WF32SB - PEI-Genesis
Philadelphia, PA, United States
TV 32C 32#20 SKT RECP CAD

TV 32C 32#20 SKT RECP CAD

Buy Now
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace - 26M9225 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace
26M9225
Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace 26M9225
JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 19, 32 POSITION, PANEL; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol D38999/24WF32SB 26M9225
Product Name Jam Nut Connector Receptacle, Size 19, 32 Position, Panel; Military Specification Amphenol Aerospace
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190012 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details